Philips logo

Philips GoGear SA2215 1GB* Digital MP3 player

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20419
Info modified on:
14 Mar 2024, 19:17:57
Short summary description Philips GoGear SA2215 1GB* Digital MP3 player:

Philips GoGear SA2215 1GB* Digital MP3 player, MP3 player, 1 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips GoGear SA2215 1GB* Digital MP3 player:

Philips GoGear SA2215 1GB* Digital MP3 player. Type: MP3 player. Total storage capacity: 1 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 10 h. Product colour: Black. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.