Philips logo

Philips SA2125 2GB* Flash audio player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15935
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SA2125 2GB* Flash audio player:

Philips SA2125 2GB* Flash audio player, MP3 player, 2 GB, LCD, USB 2.0, FM radio, Black, White

Long summary description Philips SA2125 2GB* Flash audio player:

Philips SA2125 2GB* Flash audio player. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 10 h. Product colour: Black, White. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.