Philips SA2011 512MB* Flash audio player, MP3 player, 1 GB, LCD, USB 2.0, FM radio, Black, Pink, White
Philips SA2011 512MB* Flash audio player. Type: MP3 player. Total storage capacity: 1 GB. Display: LCD. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 8 h. Product colour: Black, Pink, White. Headphones included