Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP3 video player SA1VBE04KS/02

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 video player SA1VBE04KS/02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA1VBE04KS/02
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581499211
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13787
This statistic is based on the 87149 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85132 free Open Icecat users.
Info modified on: 07 Feb 2019 18:30:02
The date of the most recent change of this product data-sheet in Icecat.
User manual (2,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear MP3 video player SA1VBE04KS/02 :
  • - ViBE
  • - 4 GB*
Long product name Philips GoGear MP3 video player SA1VBE04KS/02 :
The short editorial description of Philips GoGear MP3 video player SA1VBE04KS/02

GoGEAR, ViBE, 4GB, LCD, 128 x 128 pixels, 20 - 18000 Hz, > 84 dB, 2 x 2.4mW, 290 mAh, LI-Polymer
More>>>
Philips GoGear MP3 video player SA1VBE04KS/02:
The official marketing text of Philips GoGear MP3 video player SA1VBE04KS/02 as supplied by the manufacturer

The Philips GoGear ViBE Portable AV Player packs big entertainment into a superbly small design. Its 1.5" full colour display shows off album art and folder view ensures easy file navigation and organisation.

Your music and videos on the go — every day
- Play back MP3, WMA or DRM music from subscription services
- FM radio with RDS and 20 presets for more music options

Ready to wear, ready to go
- More content choices, with Napster and Audible support
- 1.5" Full colour display for easy navigation and album art
- Up to 25-hour music or 4-hour video playback
- Small and wearable for ultimate portability
- Voice recording to take notes or record anything, anytime

Easy and intuitive experience
- Easy video downloads from the Internet to your GoGear
- Easy and intuitive user interface with album art display
- Folder view to organise and view media files as you do on your PC
- Direct charging from PC via USB.

Short summary description Philips GoGear MP3 video player SA1VBE04KS/02:
This short summary of the Philips GoGear MP3 video player SA1VBE04KS/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP3 video player SA1VBE04KS/02, MP4 player, 4 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips GoGear MP3 video player SA1VBE04KS/02:
This is an auto-generated long summary of Philips GoGear MP3 video player SA1VBE04KS/02 based on the first three specs of the first five spec groups.

Philips GoGear MP3 video player SA1VBE04KS/02. Type: MP4 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 25 h. Weight: 34 g. Product colour: Black. Headphones included

Performance
Type *
Characteristics of the device.
MP4 player
Digital Rights Management (DRM)
Yes
Firmware upgradeable
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Volume control
Digital
Battery charge indicator
Yes
Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
4 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Display
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
3.81 cm (1.5")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 128 pixels
Backlight
Product has a built-in light source for its illuminating.
Yes
ID3 Tag display
Yes
Display number of lines
The amount of lines in the display.
5 lines
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Video formats supported
The type of video formats that can be used by this device.
MPEG4-ASP,H.264,MPEG4-SP,WMV
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,JPG
Headphones
Headphone connectivity *
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
0.0048 W
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
84 dB
Total Harmonic Distortion (THD)
Total harmonic distortion is a measure of non-linear harmonic distortion and is given in %. Non-linear harmonic distortions are signals which were not present in the original before the signal was converted by the headphones. These unwanted signals are caused by the diaphragm, whose movements do not precisely move in time with the electric signals that cause it to move. Unfortunately, this is a feature of all electroacoustic transducers. Although it cannot be completely eliminated, suitable steps can be taken to minimise it. However, the user is not interested in why this distortion takes place but in how great the level of distortion must be for it to become perceptible. According to the findings of several research projects, a total harmonic distortion of 1% in the frequency range of 100 to 2000 Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies at 10%.
0.05%
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
MP3 sample rates
8 - 48 kHz
WMA sample rates
8 - 48 kHz
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 18000 Hz
Equalizer customizable
Yes
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer modes
Classic,Funk,Hip hop,Jazz,Rock,Techno
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
FM
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
20
Record modes
Voice recording *
If the device is geared up for voice recording.
Yes
Record modes
Built-in microphone
Microphone that is found inside the product.
Yes
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Camera
Built-in camera *
The product has an integrated camera.
No
Second camera *
The device has a second camera.
No
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
25 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
290 mAh
Continuous video playback time
4 h
USB charging
Yes
System requirements
Optical drive required
Yes
Internet connection required
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
34 g
Depth *
The distance from the front to the back of something.
42 mm
Height *
The measurement of the product from head to foot or from base to top.
12 mm
Width *
The measurement or extent of something from side to side.
66 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
30 mm
Package depth
The distance from the front to the back of the packaging.
195 mm
Package height
The distance from the top to the bottom of the packaging.
225 mm
Package type
The type of product package e.g. box.
Clamshell
Packaging content
Headphones included *
Whether the product includes headphones.
Yes
Pouch
Yes
Armband
Yes
Cables included
USB
User guide
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP (SP2 or higher)/Vista
Internal memory type
The type of internal memory such as RAM, GDDR5.
NAND
Slideshow
Yes
Carrying case
A case in which the product can be carried.
Yes
Display resolution (numeric)
Total number of pixels that display has.
128 pixels
Keypad lock
Yes
Built-in memory
There is an internal memory.
Yes
CD-ROM
Yes
Lead-free soldered product
Yes
Mass storage class compliant
Yes
Superscroll
Yes
Customer service details