Philips logo

Philips SA1355 1GB* Flash audio player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28458
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SA1355 1GB* Flash audio player:

Philips SA1355 1GB* Flash audio player, MP3 player, 1 GB, OLED, USB 2.0, FM radio, Black, Silver

Long summary description Philips SA1355 1GB* Flash audio player:

Philips SA1355 1GB* Flash audio player. Type: MP3 player. Total storage capacity: 1 GB. Display: OLED. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 10 h. Weight: 40 g. Product colour: Black, Silver. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.