Philips SA1335 1GB* Flash audio player, MP3 player, 1 GB, OLED, USB 2.0, FM radio, Black, Silver
Philips SA1335 1GB* Flash audio player. Type: MP3 player. Total storage capacity: 1 GB. Display: OLED. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 12 h. Weight: 40 g. Product colour: Black, Silver. Headphones included