Philips SA1205 512MB* Flash audio player, MP3 player, 0.512 GB, LCD, USB 2.0, FM radio, Silver
Philips SA1205 512MB* Flash audio player. Type: MP3 player. Total storage capacity: 0.512 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 8 h. Weight: 30 g. Product colour: Silver. Headphones included