Philips Flash audio player SA1202/02, MP3 player, 0.256 GB, LCD, USB 2.0, Silver, Headphones included
Philips Flash audio player SA1202/02. Type: MP3 player. Total storage capacity: 0.256 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Voice recording. Continuous audio playback time: 8 h. Weight: 30 g. Product colour: Silver. Headphones included