Philips logo

Philips SA1107 512MB* Flash audio player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31160
Info modified on:
14 Mar 2024, 18:32:07
Short summary description Philips SA1107 512MB* Flash audio player:

Philips SA1107 512MB* Flash audio player, MP3 player, 0.512 GB, LCD, USB 2.0, Black, Silver, Headphones included

Long summary description Philips SA1107 512MB* Flash audio player:

Philips SA1107 512MB* Flash audio player. Type: MP3 player. Total storage capacity: 0.512 GB. Display: LCD. Interface: USB 2.0. Voice recording. Continuous audio playback time: 8 h. Weight: 30 g. Product colour: Black, Silver. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.