Philips SA1105 512MB* Flash audio player, MP3 player, 0.512 GB, LCD, USB 2.0, FM radio, Black, Silver
Philips SA1105 512MB* Flash audio player. Type: MP3 player. Total storage capacity: 0.512 GB. Display: LCD. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 8 h. Weight: 30 g. Product colour: Black, Silver. Headphones included