Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear SA018302SN/02 2GB Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA018302SN/02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA018302SN/02
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581591533
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 May 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 48588
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-05-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 15 Jan 2018 07:40:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips GoGear SA018302SN/02 2GB Silver:
This short summary of the Philips GoGear SA018302SN/02 2GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Philips GoGear SA018302SN/02, 2 GB, FM radio, Silver
Long summary description Philips GoGear SA018302SN/02 2GB Silver :

Philips GoGear SA018302SN/02. Total storage capacity: 2 GB. FM radio. Voice recording. Continuous audio playback time: 10 h. Colour of product: Silver

This is an auto-generated long summary of Philips GoGear SA018302SN/02 2GB Silver based on the first three specs of the first five spec groups.
Performance
Firmware upgradeable
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Battery low indication
Yes
Storage
Player media type *
Flash-media
Total storage capacity *
The total amount of data that can be stored on the device.
2 GB
Compatible memory cards
Types of memory cards which can be used with this product.
Not supported
Display
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WAV,WMA
Headphones
Headphone connectivity *
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Audio
Output power per channel
2.4 mW
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
84 dB
Total Harmonic Distortion (THD)
Total harmonic distortion is a measure of non-linear harmonic\n\ndistortion and is given in %. Non-linear harmonic distortions are\n\nsignals which were not present in the original before the signal was\n\nconverted by the headphones. These unwanted signals are caused by the\n\ndiaphragm, whose movements do not precisely move in time with the\n\nelectric signals that cause it to move. Unfortunately, this is a\n\nfeature of all electroacoustic transducers. Although it cannot be\n\ncompletely eliminated, suitable steps can be taken to minimise it.\n\nHowever, the user is not interested in why this distortion takes place\n\nbut in how great the level of distortion must be for it to become\n\nperceptible. According to the findings of several research projects, a\n\ntotal harmonic distortion of 1% in the frequency range of 100 to 2000\n\nHz is imperceptible. Below 100 Hz, the perceptibility threshold lies\n\nat 10%.
0.05%
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
MP3 sample rates
48
WMA sample rates
8, 11.025, 16, 22.050, 32, 44.1, 48 kHz
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 18000 Hz
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Record modes
Voice recording *
Yes
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
10 h
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
System requirements
Internet connection required
Yes
Weight & dimensions
Depth *
The distance from the front to the back of something.
13 mm
Height *
The measurement of the product from head to foot or from base to top.
23 mm
Width *
The measurement or extent of something from side to side.
47 mm
Packaging content
Cables included
USB
User guide
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/Vista
USB powered
The device can be powered via a USB connection.
Yes
Internal memory type
The type of internal memory such as RAM, GDDR5.
NAND
Music memory capacity, MP3
450
Output power description
2.4
X