location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear SA018302RN/02 MP3/MP4 player 2 GB Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA018302RN/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA018302RN/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581591786
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GoGear SA018302RN/02 MP3/MP4 player 2 GB Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Firmware upgradeable
  • - Flash memory 2 GB
  • - Audio formats supported: MP3, WAV, WMA Headphone connectivity: 3.5 mm
  • - 84 dB
  • - FM radio Voice recording
  • - Continuous audio playback time: 10 h Lithium Polymer (LiPo)
More>>>
Short summary description Philips GoGear SA018302RN/02 MP3/MP4 player 2 GB Red:
This short summary of the Philips GoGear SA018302RN/02 MP3/MP4 player 2 GB Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear SA018302RN/02, 2 GB, FM radio, Red

Long summary description Philips GoGear SA018302RN/02 MP3/MP4 player 2 GB Red:
This is an auto-generated long summary of Philips GoGear SA018302RN/02 MP3/MP4 player 2 GB Red based on the first three specs of the first five spec groups.

Philips GoGear SA018302RN/02. Total storage capacity: 2 GB. FM radio. Voice recording. Continuous audio playback time: 10 h. Product colour: Red

Performance
Firmware upgradeable
Yes
Design
Product colour *
Red
Storage
Player media type *
Flash memory
Total storage capacity *
2 GB
Compatible memory cards
Not supported
Display
Touchscreen *
No
File formats
Audio formats supported *
MP3, WAV, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
Output power per channel
2.4 mW
Signal-to-Noise Ratio (SNR)
84 dB
Total Harmonic Distortion (THD)
0.05%
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
MP3 sample rates
48
WMA sample rates
8, 11.025, 16, 22.050, 32, 44.1, 48 kHz
Frequency range
20 - 18000 Hz
Radio
FM radio *
Yes
Record modes
Voice recording *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Continuous audio playback time *
10 h
System requirements
Internet connection required
Yes
Weight & dimensions
Depth
13 mm
Height
23 mm
Width
47 mm
Packaging content
Cables included
USB
User guide
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
Windows 2000/XP/Vista
Output power description
2.4
USB powered
Yes
Internal memory type
NAND