Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear SA018302KN/02 MP3 player 2GB Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA018302KN/02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA018302KN/02
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581591724
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 25 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 56874
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 25-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 15 Jan 2018 07:40:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips GoGear SA018302KN/02 MP3 player 2GB Black :
The short editorial description of Philips GoGear SA018302KN/02 MP3 player 2GB Black

SA018302KN/02 - GoGear MP3-Player, 2 GB
More>>>

Philips GoGear SA018302KN/02 MP3 player 2GB Black:
The official marketing text of Philips GoGear SA018302KN/02 MP3 player 2GB Black as supplied by the manufacturer
The ultra compact and wearable Philips Go Gear SA018 MP3 player comes equipped with FullSound™ to bring MP3 music to life. It's all presented in a sleek and seamless stainless steel design.
Short summary description Philips GoGear SA018302KN/02 MP3 player 2GB Black:
This short summary of the Philips GoGear SA018302KN/02 MP3 player 2GB Black data-sheet is auto-generated and uses the product title and the first six key specs.
Philips GoGear SA018302KN/02, MP3 player, 2 GB, USB 2.0, Black
Long summary description Philips GoGear SA018302KN/02 MP3 player 2GB Black :

Philips GoGear SA018302KN/02. Type: MP3 player. Total storage capacity: 2 GB. Interface: USB 2.0. Voice recording. Continuous audio playback time: 10 h. Colour of product: Black

This is an auto-generated long summary of Philips GoGear SA018302KN/02 MP3 player 2GB Black based on the first three specs of the first five spec groups.
Performance
Type *
Characteristics of the device.
MP3 player
Firmware upgradeable
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Battery low indication
Yes
Storage
Player media type *
Flash-media
Total storage capacity *
The total amount of data that can be stored on the device.
2 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Compatible memory cards
Types of memory cards which can be used with this product.
Not supported
Display
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WAV,WMA
Headphones
Headphone connectivity *
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Output power per channel
2.4 mW
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
84 dB
Total Harmonic Distortion (THD)
Total harmonic distortion is a measure of non-linear harmonic\n\ndistortion and is given in %. Non-linear harmonic distortions are\n\nsignals which were not present in the original before the signal was\n\nconverted by the headphones. These unwanted signals are caused by the\n\ndiaphragm, whose movements do not precisely move in time with the\n\nelectric signals that cause it to move. Unfortunately, this is a\n\nfeature of all electroacoustic transducers. Although it cannot be\n\ncompletely eliminated, suitable steps can be taken to minimise it.\n\nHowever, the user is not interested in why this distortion takes place\n\nbut in how great the level of distortion must be for it to become\n\nperceptible. According to the findings of several research projects, a\n\ntotal harmonic distortion of 1% in the frequency range of 100 to 2000\n\nHz is imperceptible. Below 100 Hz, the perceptibility threshold lies\n\nat 10%.
0.05%
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Channel separation
45 dB
MP3 sample rates
48
WMA sample rates
8, 11.025, 16, 22.050, 32, 44.1, 48 kHz
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 18000 Hz
Record modes
Voice recording *
Yes
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Camera
Built-in camera *
The product has an integrated camera.
No
Second camera *
The device has a second camera.
No
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
10 h
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
System requirements
Internet connection required
Yes
Weight & dimensions
Depth *
The distance from the front to the back of something.
13 mm
Height *
The measurement of the product from head to foot or from base to top.
23 mm
Width *
The measurement or extent of something from side to side.
47 mm
Packaging content
Cables included
USB
User guide
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/Vista
USB powered
The device can be powered via a USB connection.
Yes
Internal memory type
The type of internal memory such as RAM, GDDR5.
NAND
Music memory capacity, MP3
450
Output power description
2.4
X