location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear MP3 player SA018104S/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 player SA018104S/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA018104S/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581528126
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips SA018104S/02 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GoGear MP3 player SA018104S/02
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 GB*
Long product name Philips GoGear MP3 player SA018104S/02 :
The long product name of Philips GoGear MP3 player SA018104S/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GoGEAR, 4GB, 20 - 18k Hz, > 84 dB, 2 x 2.4mW, LI-Polymer
More>>>
Philips GoGear MP3 player SA018104S/02:
The official description of Philips GoGear MP3 player SA018104S/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultra compact and wearable Philips GoGear SA018 MP3 player comes equipped with FullSound™ to bring MP3 music to life. For more music options, there's FM radio… and it's all presented in a sleek and seamless stainless steel design.

For superb music enjoyment
- Fullsound™ to bring your MP3 music to life
- Shuffle to mix up your songs and be surprised everytime
- Up to 12 hours MP3 and WMA music playback plus FM radio

Ready to wear, ready to go
- Small and stylish - like a fashion accessory
- Built-in clip for easy wear
- Brushed stainless steel body - sturdy and stylish

Easy and intuitive music experience
- Drag and drop your songs easily - no software needed
- Direct charging from PC via USB.

Short summary description Philips GoGear MP3 player SA018104S/02:
This short summary of the Philips GoGear MP3 player SA018104S/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear MP3 player SA018104S/02, MP3 player, 4 GB, USB 2.0, FM radio, Grey, White, Headphones included

Long summary description Philips GoGear MP3 player SA018104S/02:
This is an auto-generated long summary of Philips GoGear MP3 player SA018104S/02 based on the first three specs of the first five spec groups.

Philips GoGear MP3 player SA018104S/02. Type: MP3 player. Total storage capacity: 4 GB. Interface: USB 2.0. FM radio. Volume control: Digital. Continuous audio playback time: 12 h. Product colour: Grey, White. Headphones included

Direct charging from PC
Direct charging from PC

Charge your GoGear player battery quickly and easily from your PC via USB. Connect your player to your PC with the cable provided and follow the necessary prompts and your PC will provide the power for charging your player within a few seconds. Enjoy the convenience of doing away with a separate recharger.

Drag and drop your songs
Drag and drop your songs

You can quickly and easily copy your music collection from your PC to your GoGear player. Simply connect your GoGear to your PC while in Windows® Explorer, select the songs or the folders that you want to copy to your player, then drag the selected files to the GoGear's music folder. It is that simple. No additional software installation is needed!

FullSound™
FullSound™

Philips' innovative FullSound technology faithfully restores sonic details to compressed MP3 music, dramatically enriching and enhancing it, so you can experience CD music without any distortion. Based on an audio post-processing algorithm, FullSound combines Philips' renowned expertise in music reproduction with the power of the latest generation Digital Signal Processor (DSP). The result is fuller bass with more depth and impact, boosted voice and instrument clarity, and rich detail. Rediscover your compressed MP3 music in true-to-life sound that will touch your soul and move your feet.

Small and stylish
Small and stylish

GoGear LUXE's stylish design with a built-in clip is designed to be worn like a fashion accessory — either clip it on to your handbag or your clothes. No more fishing around in your handbag for your MP3 player. Now you can enjoy your digital music on the go while staying modern and fashionable too.

Shuffle and play

A "shuffle-and-play" function gets rid of the boredom of hearing your music played in the same order all the time. After loading your favourite songs to the GoGear player from your own music library, all you have to do is to press the "shuffle" button for your tunes to be played in a random order. Feel recharged by a different and unique music experience every time you hook up to your GoGear player while on the move.

Performance
Type *
MP3 player
Firmware upgradeable
Yes
Design
Product colour *
Grey, White
Volume control
Digital
Battery low indication
Yes
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Card reader integrated *
No
Display
Touchscreen *
No
File formats
Audio formats supported *
MP3, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
0.0048 W
Output power per channel
2.4 mW
Signal-to-Noise Ratio (SNR)
84 dB
Total Harmonic Distortion (THD)
0.05%
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 320 Kbit/s
Built-in speaker(s) *
No
Channel separation
45 dB
MP3 sample rates
8 - 48 kHz
WMA sample rates
8 - 48 kHz
Frequency range
20 - 18000 Hz
Radio
Supported radio bands
FM
FM radio *
Yes
Preset stations quantity
5
Record modes
Voice recording *
No
Ports & interfaces
Interface
USB 2.0
Camera
Built-in camera *
No
Second camera *
No
Power
Rechargeable *
Yes
Battery technology
Lithium Polymer (LiPo)
Continuous audio playback time *
12 h
USB charging
Yes
System requirements
Internet connection required
Yes
Weight & dimensions
Depth
13 mm
Height
23 mm
Width
47 mm
Packaging data
Package type
Jewel box
Packaging content
Headphones included *
Yes
Cables included
USB
Belt clip
Yes
Quick start guide
Yes
Other features
Compatible operating systems
Windows 2000 / XP / Vista
Output power description
2.4
Sound enhancement technology
FullSound
Internal memory type
NAND
Lead-free soldered product
Yes
Mass storage class compliant
Yes
Keypad lock
Yes
Built-in memory
Yes