Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear SA011102P/97 MP3/MP4 player MP3 player Pink,Silver 2 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA011102P/97
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA011102P/97
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581544812
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11857
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 07 Feb 2019 17:42:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips GoGear SA011102P/97 MP3/MP4 player MP3 player Pink,Silver 2 GB:
This short summary of the Philips GoGear SA011102P/97 MP3/MP4 player MP3 player Pink,Silver 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear SA011102P/97, MP3 player, 2 GB, LCD, USB 2.0, FM radio, Pink,Silver

Long summary description Philips GoGear SA011102P/97 MP3/MP4 player MP3 player Pink,Silver 2 GB:
This is an auto-generated long summary of Philips GoGear SA011102P/97 MP3/MP4 player MP3 player Pink,Silver 2 GB based on the first three specs of the first five spec groups.

Philips GoGear SA011102P/97. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 10 h. Weight: 29 g. Product colour: Pink,Silver. Headphones included

Performance
Type *
Characteristics of the device.
MP3 player
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Pink,Silver
Volume control
Digital
Battery charge indicator
Yes
Battery low indication
Yes
Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
2 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Music memory capacity (songs)
The number of songs that can be stored in the memory.
450
Display
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 48 pixels
Backlight
Product has a built-in light source for its illuminating.
Yes
ID3 Tag display
Yes
Display number of lines
The amount of lines in the display.
3 lines
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WAV,WMA
Headphones
Headphone connectivity *
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Audio
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
2 W
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
80 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
64 - 320 Kbit/s
Channel separation
32 dB
MP3 sample rates
16 - 24.8 kHz
WMA sample rates
8 - 48 kHz
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
80 - 18000 Hz
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer modes
Classic,Funk,Hip hop,Jazz,Techno
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Supported radio bands *
The bands which the radio can receive e.g. FM, MW, LW.
FM
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
20
Record modes
Voice recording *
If the device is geared up for voice recording.
Yes
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Camera
Built-in camera *
The product has an integrated camera.
No
Second camera *
The device has a second camera.
No
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
Yes
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
10 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
150 mAh
USB charging
Yes
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 2000 Professional,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Internet connection required
Yes
USB required
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
29 g
Depth *
The distance from the front to the back of something.
29 mm
Height *
The measurement of the product from head to foot or from base to top.
14 mm
Width *
The measurement or extent of something from side to side.
92 mm
Packaging content
Headphones included *
Whether the product includes headphones.
Yes
Other features
Lead-free soldered product
Yes
Keypad lock
Yes
Output power description
2 x 3 mW
Mass storage class compliant
Yes
Customer service details
Array
X