Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 5000 wet & dry electric shaver with precision trimmer S5210/06

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
wet & dry electric shaver with precision trimmer S5210/06
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5210/06
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
08710103811985 show
Category
Electric razor used by men to remove facial and body hair.
men's shavers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15890
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 13 Nov 2017 21:18:05
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Leaflet (3,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips SHAVER Series 5000 wet & dry electric shaver with precision trimmer S5210/06 :
The short editorial description of Philips SHAVER Series 5000 wet & dry electric shaver with precision trimmer S5210/06

Shaver series 5000, 100-240 V, 9 W / 0.1 W, Lithium-ion, 40 min / 1 h
More>>>

Philips SHAVER Series 5000 wet & dry electric shaver with precision trimmer S5210/06:
The official marketing text of Philips SHAVER Series 5000 wet & dry electric shaver with precision trimmer S5210/06 as supplied by the manufacturer
The Shaver Series 5000 adds speed to your morning routine with a fast, MultiPrecision Blade System and fully washable heads.

A comfortable and close end result
- Blades raise then cut long and short hairs for a fast shave
- Heads flex in 5 directions for a fast, close shave
- Lifts hairs to cut comfortably close

Easy to use
- 40 minutes of cordless shaving
- 1-hour charging time
- 1-level battery and travel lock Indicators
- Shaver can be rinsed clean under the tap
- 2-year guarantee, worldwide voltage and replaceable blades

Get the most out of your shaver
- Click-on trimmer for perfect moustache and sideburn trimming.
Short summary description Philips SHAVER Series 5000 wet & dry electric shaver with precision trimmer S5210/06:
This short summary of the Philips SHAVER Series 5000 wet & dry electric shaver with precision trimmer S5210/06 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips SHAVER Series 5000 wet & dry electric shaver with precision trimmer S5210/06, Rotation shaver, MultiPrecision Blade System, Super Lift & Cut Action, SH50, 2 year(s), Charcoal, Grey, Battery
Long summary description Philips SHAVER Series 5000 wet & dry electric shaver with precision trimmer S5210/06 :

Philips wet & dry electric shaver with precision trimmer S5210/06, SHAVER Series 5000. Shaver system: Rotation shaver, Shaving system technologies: MultiPrecision Blade System, Super Lift & Cut Action, Shaving head replacement(s) model: SH50. Colour of product: Charcoal, Grey. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 40 min. Package type: Box. Handle(s) features: Ergonomic

This is an auto-generated long summary of Philips SHAVER Series 5000 wet & dry electric shaver with precision trimmer S5210/06 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Built to last
Built to last

All of our shavers come with a 2-year worldwide guarantee and can adapt to any voltage. The long-lasting blades only need to be replaced after 2 years.

MultiPrecision Blade System
MultiPrecision Blade System

Get a shave that’s fast and close. Our MultiPrecision Blade System raises and cuts all hairs and remaining stubble—all in a few strokes.

5-direction Flex Heads
5-direction Flex Heads

5-direction Flex Heads with 5 independent movements ensure close skin contact for a fast and close shave even on the neck and jaw line.

One-touch open
One-touch open

Simply pop the heads open and rinse thoroughly under the tap.

LED display
LED display

The intuitive display shows relevant information, enabling you to get the best performance out of your shaver: - 1-level Battery Indicator - Cleaning Indicator - Battery Low Indicator - Replacement Head Indicator - Travel Lock Indicator

SmartClick precision trimmer
SmartClick precision trimmer

Click on our skin-friendly precision trimmer to finish your look. It’s ideal for maintaining your moustache and trimming your sideburns.

Super Lift & Cut Action
Super Lift & Cut Action

Shave closer with the dual-blade Super Lift and Cut Action. The first blade raises each hair while the second blade comfortably cuts below skin level, for really smooth results.

1-hour charging time
1-hour charging time

Shave longer with every charge, thanks to our powerful energy-efficient, long-lasting lithium-ion battery. Do a quick charge for 5 minutes and you’ll have enough power for one shave.

40 minutes of cordless shaving
40 minutes of cordless shaving

You'll have 40+ minutes of running time – that's about 13 shaves – on a one-hour charge. This shaver only operates in cordless mode.

Performance
Shaver system *
A system for removing hair from the face or body.
Rotation shaver
Trimmer *
A device for cutting facial hair/head hair in order to make it neater.
Yes
Number of shaver heads/blades *
3
Shaving system technologies
MultiPrecision Blade System, Super Lift & Cut Action
Precision trimmer
Hand-held device used to trim hair precisely e.g. nasal hair.
Yes
Wet & Dry
Shavers that can be used when the skin is wet e.g. in the shower and when the skin is dry.
Yes
Contour following
Yes
Shaving head replacement(s) model
SH50
Shaving head replacement(s) period
2 year(s)
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Charcoal, Grey
Washable *
The product can be washed in the washing machine without being damaged.
Yes
Travel lock
Yes
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Charging indicator
Yes
Indication
Travel lock indicator
Yes
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Operating time
40 min
Charging time
The amount of time needed to charge the product.
1 h
Quick charge
Yes
Quick charge time
5 min
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.1 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
Power consumption (max)
The maximum amount of power used by the device.
9 W
Packaging data
Package type
The type of product package e.g. box.
Box
Quantity
The number of products there are.
1
Technical details
Display
The description of display that can includes display type, resolution, size etc.
1 level battery indicator, Battery low indicator, Charging indicator, Cleaning indicator, Replace shaving heads indicator, Travel lock indicator
SmartClick
Yes
Packaging content
Pouch
Yes
Protective caps
Yes
Other features
Charging base
Yes
Handle(s) features
Ergonomic
Aquatec wet & dry
Yes
X