Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 3000 wet & dry electric shaver with pop-up trimmer S3580/06

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
wet & dry electric shaver with pop-up trimmer S3580/06
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3580/06
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
08710103811954
Category
Electric razor used by men to remove facial and body hair.
men's shavers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14587
This statistic is based on the 74605 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72877 free Open Icecat users .
Info modified on: 20 Nov 2017 11:38:44
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (5,8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Leaflet (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips SHAVER Series 3000 wet & dry electric shaver with pop-up trimmer S3580/06 :
The short editorial description of Philips SHAVER Series 3000 wet & dry electric shaver with pop-up trimmer S3580/06

Shaver series 3000, 100-240 V, 9 W / 0.1 W, Lithium-ion, 50 min / 1 h
More>>>

Philips SHAVER Series 3000 wet & dry electric shaver with pop-up trimmer S3580/06:
The official marketing text of Philips SHAVER Series 3000 wet & dry electric shaver with pop-up trimmer S3580/06 as supplied by the manufacturer
The Shaver Series 3000 gives you an easy and convenient shave with more comfort at an affordable price. 4-direction Flex Heads, combined with a ComfortCut Blade System, guarantee a smooth result.

A comfortable shave
- Rounded edges move smoothly over skin for a protective shave
- Get a comfortable dry or refreshing wet shave with Aquatec

Adjusts to every curve of your face and neck
- Heads flex in 4 directions to easily shave every curve

Easy to use
- Maximum power year after year
- 50 minutes of cordless shaving after a one-hour charge
- Shaver can be rinsed clean under the tap
- Cordless operation only

Get the most out of your shaver
- Perfect for trimming your sideburns and moustache.
Short summary description Philips SHAVER Series 3000 wet & dry electric shaver with pop-up trimmer S3580/06:
This short summary of the Philips SHAVER Series 3000 wet & dry electric shaver with pop-up trimmer S3580/06 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips SHAVER Series 3000 wet & dry electric shaver with pop-up trimmer S3580/06, Rotation shaver, SH30, 1 year(s), Black, Red, Battery, Lithium-Ion (Li-Ion)
Long summary description Philips SHAVER Series 3000 wet & dry electric shaver with pop-up trimmer S3580/06 :

Philips wet & dry electric shaver with pop-up trimmer S3580/06, SHAVER Series 3000. Shaver system: Rotation shaver, Shaving head replacement(s) model: SH30, Shaving head replacement(s) period: 1 year(s). Colour of product: Black, Red. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Package type: Box. Operation: Cordless use, Unplug before use, Handle(s) features: Ergonomic

This is an auto-generated long summary of Philips SHAVER Series 3000 wet & dry electric shaver with pop-up trimmer S3580/06 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

4-direction Flex Heads
4-direction Flex Heads

Flex heads with 4 independent movements adjust to every curve of your face, giving you an easy shave even on the neck and jawline.

50 minutes of cordless shaving
50 minutes of cordless shaving

You'll have 50+ minutes of running time—that's about 17 shaves—on a one-hour charge. This shaver only operates in cordless mode.

Aquatec Wet & Dry
Aquatec Wet & Dry

Choose how you prefer to shave. With the Aquatec Wet and Dry seal, you can opt for a quick yet comfortable dry shave. Or you can shave wet—with gel or foam—even under the shower.

One-touch open
One-touch open

Simply pop the heads open and rinse thoroughly under the tap.

Pop-up trimmer
Pop-up trimmer

Complete your look by using the pop-up trimmer. Perfect for maintaining a moustache and trimming sideburns.

Li-ion power
Li-ion power

Shave for longer with every charge. Your shaver will keep going as strongly as ever for years, thanks to our powerful and efficient lithium-ion battery.

ComfortCut Blade System
ComfortCut Blade System

Get a comfortable shave, wet or dry. Our ComfortCut Blade System with rounded profile heads glide smoothly across your skin while protecting it from nicks and cuts.

Cordless use
Cordless use

This shaver is designed to operate only in cordless mode. Always unplug it before shaving.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas — Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Performance
Shaver system *
A system for removing hair from the face or body.
Rotation shaver
Trimmer *
A device for cutting facial hair/head hair in order to make it neater.
Yes
Number of shaver heads/blades *
3
Pop-up trimmer
Yes
Wet & Dry
Shavers that can be used when the skin is wet e.g. in the shower and when the skin is dry.
Yes
Contour following
Yes
Shaving head replacement(s) model
SH30
Shaving head replacement(s) period
1 year(s)
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Red
Washable *
The product can be washed in the washing machine without being damaged.
Yes
Indication
Battery low indication
Yes
Replace shaving heads indicator
Yes
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Power
Operating time
50 min
Charging time
The amount of time needed to charge the product.
1 h
Quick charge
Yes
Quick charge time
5 min
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.1 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
Power consumption (max)
The maximum amount of power used by the device.
9 W
Packaging data
Package type
The type of product package e.g. box.
Box
Quantity
The number of products there are.
1
Technical details
Display
The description of display that can includes display type, resolution, size etc.
Battery low indicator, Replace shaving heads indicator
Packaging content
Protective caps
Yes
Other features
Charging base
Yes
Operation
Cordless use, Unplug before use
Handle(s) features
Ergonomic
Soft travel pouch
Yes
Protective pouch
Yes
Aquatec wet & dry
Yes
X