location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 1000 series CloseCut Blade System Dry electric shaver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
1000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CloseCut Blade System Dry electric shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S1510/04
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103771576 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2024 04:43:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2020
Product end of life date
Philips S1510/04 user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 1000 series CloseCut Blade System Dry electric shaver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CloseCut Blade System
  • - 4-direction Flex Heads
  • - Li-ion power
  • - 40 minutes of cordless shaving
  • - One-touch open
  • - Cordless use
  • - Pop-up trimmer
Warranty: 2-year
Long product name Philips 1000 series CloseCut Blade System Dry electric shaver :
The long product name of Philips 1000 series CloseCut Blade System Dry electric shaver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-ion, 2W, 40min/8h, 100-240 V
More>>>
Philips 1000 series CloseCut Blade System Dry electric shaver:
The official description of Philips 1000 series CloseCut Blade System Dry electric shaver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenient, Easy shave
Closest electric shaver on the neck in its class
The Shaver Series 1000 offers you an easy and convenient shave for an affordable price. 4-direction Flex Heads, combined with a CloseCut Blade System, guarantee a smooth result.

A comfortable shave
- Durable, self-sharpening blades for an effortless shave

Adjusts to every curve of your face and neck
- Heads flex in 4 directions to easily shave every curve

Easy to use
- Maximum power year after year
- 40 minutes of cordless shaving after an eight-hour charge
- Open by pressing the button, then use the brush to clean
- Cordless operation only

Get the most out of your shaver
- Perfect for trimming your sideburns and mustache

Short summary description Philips 1000 series CloseCut Blade System Dry electric shaver:
This short summary of the Philips 1000 series CloseCut Blade System Dry electric shaver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 1000 series CloseCut Blade System Dry electric shaver, Rotation shaver, CloseCut, SH30, 2 year(s), Black, Blue, Battery

Long summary description Philips 1000 series CloseCut Blade System Dry electric shaver:
This is an auto-generated long summary of Philips 1000 series CloseCut Blade System Dry electric shaver based on the first three specs of the first five spec groups.

Philips 1000 series CloseCut Blade System Dry electric shaver. Shaver system: Rotation shaver, Shaving system technologies: CloseCut, Shaving head replacement(s) model: SH30. Product colour: Black, Blue. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 40 min. Package type: Box. Handle(s) features: Ergonomic

Performance
Shaver system *
Rotation shaver
Shaving system technologies
CloseCut
Trimmer *
Yes
Pop-up trimmer
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH30
Shaving head replacement(s) period
2 year(s)
Design
Product colour *
Black, Blue
Washable *
No
Indication
Battery low indication
Yes
Power
Power source *
Battery
Rechargeable
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Operating time
40 min
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Battery recharge time
8 h
Shaving time
40 min
Power consumption (max)
2 W
Cordless
Yes
Packaging content
Cleaning brush
Yes
Protection cap
Yes
Packaging data
Package type
Box
Quantity
1
Other features
Battery LED indicator
Yes
Self-sharpening blade
Yes
Handle(s) features
Ergonomic