Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Combo 10xRW32xW40xR+12xDVD int Retail optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combo 10xRW32xW40xR+12xDVD int Retail
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RWDV3210K/00
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12890
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years exchange
Long product name Philips Combo 10xRW32xW40xR+12xDVD int Retail optical disc drive Internal :
The short editorial description of Philips Combo 10xRW32xW40xR+12xDVD int Retail optical disc drive Internal

Philips RWDV 3210K - removable disk drive - CD-RW / DVD-ROM - IDE / EIDE
More>>>
Philips Combo 10xRW32xW40xR+12xDVD int Retail optical disc drive Internal:
The official marketing text of Philips Combo 10xRW32xW40xR+12xDVD int Retail optical disc drive Internal as supplied by the manufacturer

• CD-ROM, CD-R/RW and DVD Player in one
• “EasyWrite”:Write to CD with the simplicity of a floppy disk
• 32x writing on CD-R, 10x Rewriting on CD-RW and
12x DVD reading
• Up to 32x Audio Extraction
• Thermo Balanced Writing (TBW) for optimal writing quality
• Buffer underrun protection by Seamless Link

Short summary description Philips Combo 10xRW32xW40xR+12xDVD int Retail optical disc drive Internal:
This short summary of the Philips Combo 10xRW32xW40xR+12xDVD int Retail optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Combo 10xRW32xW40xR+12xDVD int Retail, 2 MB, 32x, 10x, 40x, 125 ms, 8 - 80%

Long summary description Philips Combo 10xRW32xW40xR+12xDVD int Retail optical disc drive Internal:
This is an auto-generated long summary of Philips Combo 10xRW32xW40xR+12xDVD int Retail optical disc drive Internal based on the first three specs of the first five spec groups.

Philips Combo 10xRW32xW40xR+12xDVD int Retail. Drive device, buffer size: 2 MB. CD write speed: 32x, CD rewrite speed: 10x. CD read speed: 40x. Access time: 125 ms. Total storage capacity: 0.7 GB

Design
Internal *
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
32x
CD rewrite speed
10x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
40x
Access time
Access time
125 ms
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Other features
Total storage capacity
The total amount of data that can be stored on the device.
0.7 GB
Customer service details
X