Philips logo

Philips RTH718 HDD/ DVD Recorder DVD Micro Theater

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72234
Info modified on:
14 Mar 2024, 19:37:11
Short summary description Philips RTH718 HDD/ DVD Recorder DVD Micro Theater:

Philips RTH718 HDD/ DVD Recorder DVD Micro Theater, Home audio micro system, Black, Silver, Tray, 200 W, 2-way, 10.2 cm

Long summary description Philips RTH718 HDD/ DVD Recorder DVD Micro Theater:

Philips RTH718 HDD/ DVD Recorder DVD Micro Theater. Type: Home audio micro system, Product colour: Black, Silver, Disc loading type: Tray. RMS rated power: 200 W, Speaker type: 2-way, Woofer diameter: 10.2 cm. Supported radio bands: FM. Storage media type: HDD, Total storage capacity: 160 GB. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, DVD-Video, Picture CD, SVCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.