location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 9000 SensoTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
wet and dry electric shaver RQ1261/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ1261/17
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Philips RQ1261/17 user manual (28.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UltraTrack & GyroFlex 3D
  • - 60 min cordless use/1 hr charge
  • - Precision trimmer
Long product name Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17 :
The long product name of Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shaver series 9000, SensoTouch
More>>>
Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17:
The official description of Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our most advanced shave yet, the SensoTouch 3D RQ1261 shaver gives you the ultimate shaving experience. The GyroFlex 3D system follows every contour of your face and shaves every hair in just a few strokes with its UltraTrack heads.

Follows the unique contours of your face
- Philips GyroFlex 3D system adjusts seamlessly to every curve

Sensationally smooth shave
- UltraTrack heads catch every hair with just a few strokes
- SensoTouch Shavers with Super Lift&Cut Action

An electric shaver that takes care of your skin
- Aquatec seal for comfortable dry shaves and refreshing wet shaves
- Smooth, low-friction SkinGlide to minimise irritation

Shave with perfect control and precision
- Easy-grip handle with ergonomic grip for close control
- Skin-friendly precision trimmer

Short summary description Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17:
This short summary of the Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17, Rotation shaver, SkinGlide, RQ12, Silver, LED, Battery

Long summary description Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17:
This is an auto-generated long summary of Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17 based on the first three specs of the first five spec groups.

Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/17. Shaver system: Rotation shaver, Skin comfort: SkinGlide, Shaving head replacement(s) model: RQ12. Product colour: Silver, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Runtime: 60 min, Handle(s) features: Ergonomic, Non-slip grip

Performance
Shaver system *
Rotation shaver
Trimmer *
Yes
3D contour following
Yes
Precision trimmer
Yes
Smooth shaving heads
Yes
Skin comfort
SkinGlide
Number of shaver heads/blades *
3
Shaving head replacement(s) model
RQ12
Design
Product colour *
Silver
Travel lock
Yes
Washable *
Yes
Display type
LED
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Indication
Replace shaving heads indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1 h
Power consumption (standby)
0.15 W
AC input voltage
100-240 V
Shaving time
20 day(s)
Power consumption (max)
5.4 W
Packaging content
Base station
Yes
Cleaning brush
Yes
Pouch
Yes
Protection cap
Yes
Other features
Runtime
60 min
Handle(s) features
Ergonomic, Non-slip grip