location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 9000 SensoTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
wet and dry electric shaver RQ1261/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ1261/16
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips RQ1261/16 user manual (28.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UltraTrack blades
  • - 3-way flexing heads
Warranty: 2 year(s)
Long product name Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16 :
The long product name of Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.4W, Li-ion, 60 min, Wet & Dry
More>>>
Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16:
The official description of Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SensoTouch 3D - Ultimate shaving experience

with GyroFleX 3D system
Our most advanced shave yet, the SensoTouch 3D RQ1250CC shaver gives you the ultimate shaving experience. The GyroFlex 3D system follows every contour of your face and shaves every hair in just a few strokes with its UltraTrack heads.

Follows the unique contours of your face
- Philips GyroFlex 3D system adjusts seamlessly to every curve

Sensationally smooth shave
- UltraTrack heads catch every hair with just a few strokes
- SensoTouch Shavers with Super Lift&Cut Action

An electric shaver which takes care of your skin
- Aquatec seal for comfortable dry & refreshing wet shaves
- Smooth, low-friction SkinGlide to minimize irritation

Shave with perfect control and precision
- Easy grip handle with ergonomic grip for close control
- Skin friendly precision trimmer

Short summary description Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16:
This short summary of the Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16, Silver, Super Lift & Cut, Sensor, SkinGlide, LED, Charging

Long summary description Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16:
This is an auto-generated long summary of Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16 based on the first three specs of the first five spec groups.

Philips SHAVER Series 9000 SensoTouch wet and dry electric shaver RQ1261/16. Product colour: Silver, Shaving system technologies: Super Lift & Cut, Control type: Sensor. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Runtime: 60 min

Super Lift & Cut Action
Super Lift & Cut Action

The dual-blade system built into the Philips electric shaver lifts hairs to cut comfortably below skin level for a closer shave.

GyroFlex 3D Shaver
GyroFlex 3D Shaver

GyroFlex 3D contour-following heads adjust seamlessly to every curve of your face, minimising pressure and irritation on your skin.

SkinGlide
SkinGlide

The low-friction SkinGlide shaving surface slides smoothly along your skin for a close, easy shave.

UltraTrack Shaver Heads
UltraTrack Shaver Heads

Get a close shave that minimises skin irritation. The shaving head has 3 specialised tracks: slots for normal hair, channels for long or flat laying hair and holes for the shortest stubble on your face.

Aquatec
Aquatec

The Aquatec wet and dry seal lets you choose how you prefer to shave. You can get a comfortable dry shave or a refreshing wet shave using a shaving gel or foam for extra skin comfort.

Easy grip
Easy grip

The easy-grip shaver handle has an ergonomic grip with anti-slip coating, ensuring close control for an extra-precision shave.

Precision trimmer
Precision trimmer

The unique skin-friendly precision trimmer system is built to avoid unnecessary skin contact. Easy to use for perfect moustache and sideburn trimming.

Features
Shaving system technologies
Super Lift & Cut
Trimmer *
Yes
Product colour *
Silver
Control type
Sensor
3D contour following
Yes
Precision trimmer
Yes
Travel lock
Yes
Smooth shaving heads
Yes
Wet & Dry
Yes
Skin comfort
SkinGlide
Number of shaver heads/blades *
3
Display type
LED
LED indicators
Charging
Shaving head replacement(s) model
RQ12
Indication
Battery full indication
Yes
Battery low indication
Yes
Cleaning indicator
Yes
Battery level indicator
Yes
Indication
Shaving unit replacement indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Operating time
60 min
Charging time
1 h
Fast charging
Yes
Power consumption (standby)
0.15 W
AC input voltage
100-240 V
Shaving time
20 day(s)
Power consumption (max)
5.4 W
Packaging content
Cleaning brush
Yes
Pouch
Yes
Protection cap
Yes
Manual
Yes
Protective caps
Yes
Other features
Stand holder
Yes
Runtime
60 min