location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Walita RI7774/90 food processor 1000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Walita
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI7774/90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI7774/90 show
Show alternative article codes used in the online market place
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Walita RI7774/90 food processor 1000 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Pulse function Ice crushing Citrus press
  • - Indication light
  • - Housing material: ABS synthetics Material knife: Stainless steel
  • - 1000 W
Long product name Philips Walita RI7774/90 food processor 1000 W Black :
The long product name of Philips Walita RI7774/90 food processor 1000 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000W, pulse, 220-240V, 50/60Hz, Black
More>>>
Philips Walita RI7774/90 food processor 1000 W Black:
The official description of Philips Walita RI7774/90 food processor 1000 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Effortless excellence
Powerful food processor with bigger tube and bowl
This state-of-the-art Philips food processor has some of the most advanced technologies.
Its versatility is ensured by 7 accessories which easily perform 30+ functions.

Powerful precision
- 1000 W motor
- Ice and pulse functions for chopping and crushing
- Adjustable blade for slices between 1-7 mm

Effortlessly easy
- 7 accessories to easily perform 30+ functions
- XL feeding tube takes whole fruits or vegetables
- Up to 7 portions in 1 go with the XL bowl
- One touch (dis)assembly

Stylishly compact
- Compact 2-in-1 setup saves countertop space

Reliably durable
- Dishwasher safe accessories

Short summary description Philips Walita RI7774/90 food processor 1000 W Black:
This short summary of the Philips Walita RI7774/90 food processor 1000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Walita RI7774/90, Black, 1.5 L, 1.2 m, 1 kg, China, Fine, Medium

Long summary description Philips Walita RI7774/90 food processor 1000 W Black:
This is an auto-generated long summary of Philips Walita RI7774/90 food processor 1000 W Black based on the first three specs of the first five spec groups.

Philips Walita RI7774/90. Product colour: Black, Blender bowl capacity: 1.5 L, Cord length: 1.2 m. Housing material: ABS synthetics, Material: Aluminium, Material jar(s): SAN. Power: 1000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Bowl volume capacity liquid: 2 L, Dough bowl weight capacity: 1700 kg

Features
Product colour *
Black
Pulse function *
Yes
Ice crushing
Yes
Citrus press *
Yes
Blender bowl capacity
1.5 L
Cord length
1.2 m
Cord storage
Yes
Non-slip feet
Yes
Dishwasher-proof parts *
Yes
Indication light
Yes
Adjustable slicing disc
Yes
Bowl capacity flour
1 kg
Bowl volume capacity liquid
2 L
Dough bowl weight capacity
1700 kg
Country of origin
China
Number of inserts/discs
2
Features
Shredding sizes
Fine, Medium
On/off switch
Yes
Technical details
Bowl volume capacity dry
3.4 L
Material
Housing material
ABS synthetics
Material
Aluminium
Material jar(s)
SAN
Material knife
Stainless steel
Power
Power *
1000 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Recipe book
Yes
Kneading tool
Yes