Philips logo

Philips RI7633/80 Food Processor

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20567
Info modified on:
12 Apr 2024, 16:52:19
Short summary description Philips RI7633/80 Food Processor:

Philips RI7633/80 Food Processor, 1.8 L, Green, White, Buttons, 1.5 m, Plastic, PE

Long summary description Philips RI7633/80 Food Processor:

Philips RI7633/80 Food Processor. Bowl capacity: 1.8 L, Product colour: Green, White, Control type: Buttons. Bowl material: Plastic, Blender beaker cup: PE. Power: 600 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Cake batter capacity: 400 g. Metal knife and inserts: Stainless steel & ABS, Mill blade unit: PP & Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.