Philips logo

Philips RI6720 Juicer

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9229
Info modified on:
30 Apr 2025, 16:05:01
Short summary description Philips RI6720 Juicer:

Philips RI6720 Juicer, White, 0.5 L, 1.2 m, Safety clamp, Styrene-Acrylonitrile Resin (SAN), Polypropylene (PP)

Long summary description Philips RI6720 Juicer:

Philips RI6720 Juicer. Product colour: White, Pulp container capacity: 0.5 L, Cord length: 1.2 m. Lid material: Styrene-Acrylonitrile Resin (SAN), Housing & clamps material: Polypropylene (PP). Power: 220 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.