Philips logo

Philips Walita RI1857 650W, 2L Juicer

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37602
Info modified on:
30 Apr 2025, 16:05:01
Short summary description Philips Walita RI1857 650W, 2L Juicer:

Philips Walita RI1857 650W, 2L Juicer, White, 2 L, 7.5 cm, 1.2 m, Safety clamp, Styrene-Acrylonitrile Resin (SAN)

Long summary description Philips Walita RI1857 650W, 2L Juicer:

Philips Walita RI1857 650W, 2L Juicer. Product colour: White, Pulp container capacity: 2 L, Feeding tube diameter: 7.5 cm. Lid material: Styrene-Acrylonitrile Resin (SAN), Pulp container & pusher material: Polypropylene (PP), Housing & clamps material: Acrylonitrile butadiene styrene (ABS). Power: 650 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.