Philips RI1815 steam iron, Dry & Steam iron, Gold soleplate, White, Yellow, 0.180 L, 1700 W, 220 - 240 V
Philips RI1815 steam iron. Type: Dry & Steam iron, Soleplate type: Gold soleplate, Product colour: White, Yellow. Iron power: 1700 W, AC input voltage: 220 - 240 V, Power requirements: 50 - 60. Width: 261 mm, Depth: 115 mm, Height: 136 mm