Philips logo

Philips Walita RI1703 steam iron

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17352
Info modified on:
26 May 2024, 22:21:26
Short summary description Philips Walita RI1703 steam iron:

Philips Walita RI1703 steam iron, Dry & Steam iron, Aluminium soleplate, Blue, White, 15 g/min, 0.180 L, 1350 W

Long summary description Philips Walita RI1703 steam iron:

Philips Walita RI1703 steam iron. Type: Dry & Steam iron, Soleplate type: Aluminium soleplate, Product colour: Blue, White. Iron power: 1350 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 261 mm, Depth: 115 mm, Height: 136 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.