Philips logo

Philips R6B4A160 AA 1600 mAh Nickel-Metal Hydride Rechargeable accu

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8549
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips R6B4A160 AA 1600 mAh Nickel-Metal Hydride Rechargeable accu:

Philips R6B4A160 AA 1600 mAh Nickel-Metal Hydride Rechargeable accu, Rechargeable battery, AA, Nickel-Metal Hydride (NiMH), 1.2 V, 4 pc(s), 1600 mAh

Long summary description Philips R6B4A160 AA 1600 mAh Nickel-Metal Hydride Rechargeable accu:

Philips R6B4A160 AA 1600 mAh Nickel-Metal Hydride Rechargeable accu. Battery type: Rechargeable battery, Battery size(s): AA, Battery technology: Nickel-Metal Hydride (NiMH). Width: 94 mm, Depth: 115 mm, Height: 19 mm. Quantity per pack: 1 pc(s), Package type: Blister. Packaging material: Carton, PET, Outer carton dimensions (W x D x H): 96 x 140 x 140 mm. Case or master carton quantity: 12 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.