Philips logo

Philips LongLife Battery R6-P4/01S

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61577
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips LongLife Battery R6-P4/01S:

Philips LongLife Battery R6-P4/01S, Single-use battery, AA, Zinc-carbon, 1.5 V, 4 pc(s), Cd (cadmium), Hg (mercury)

Long summary description Philips LongLife Battery R6-P4/01S:

Philips LongLife Battery R6-P4/01S. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Zinc-carbon. Width: 50 mm, Depth: 56 mm, Height: 14 mm. Quantity per pack: 4 pc(s), Package type: Foil bag. Battery form factor: Cylindrical, Chemical composition: Zinc Carbon, Type: AA / R6 Zinc Carbon. Case or master carton quantity: 36 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.