Philips logo

Philips LongLife R20LS4A D Zinc Carbon Battery

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39752
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips LongLife R20LS4A D Zinc Carbon Battery:

Philips LongLife R20LS4A D Zinc Carbon Battery, Single-use battery, D, Zinc-carbon, 1.5 V, 4 pc(s), Cd (cadmium), Hg (mercury)

Long summary description Philips LongLife R20LS4A D Zinc Carbon Battery:

Philips LongLife R20LS4A D Zinc Carbon Battery. Battery type: Single-use battery, Battery size(s): D, Battery technology: Zinc-carbon. Width: 33 mm, Depth: 61 mm, Height: 131 mm. Quantity per pack: 4 pc(s), Package width: 131 mm, Package depth: 33 mm. Package dimensions (WxDxH): 13.1 x 3.3 x 6.1 mm, Battery form factor: Cylindrical, Chemical composition: Zinc Carbon. Case or master carton quantity: 400 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.