Philips logo

Philips R03B2A90 AAA, 900 mAh Nickel-Metal Hydride Rechargeable accu

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51694
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips R03B2A90 AAA, 900 mAh Nickel-Metal Hydride Rechargeable accu:

Philips R03B2A90 AAA, 900 mAh Nickel-Metal Hydride Rechargeable accu, Rechargeable battery, AAA, Nickel-Metal Hydride (NiMH), 1.2 V, 2 pc(s), 900 mAh

Long summary description Philips R03B2A90 AAA, 900 mAh Nickel-Metal Hydride Rechargeable accu:

Philips R03B2A90 AAA, 900 mAh Nickel-Metal Hydride Rechargeable accu. Battery type: Rechargeable battery, Battery size(s): AAA, Battery technology: Nickel-Metal Hydride (NiMH). Width: 94 mm, Depth: 130 mm, Height: 16 mm. Quantity per pack: 1 pc(s), Package type: Blister. Packaging material: Carton, PET, Outer carton dimensions (W x D x H): 96 x 122 x 114 mm. Case or master carton quantity: 12 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.