Philips Battery R03B2A100/10, Rechargeable battery, AAA, Nickel-Metal Hydride (NiMH), 1.2 V, 2 pc(s), 1000 mAh
Philips Battery R03B2A100/10. Battery type: Rechargeable battery, Battery size(s): AAA, Battery technology: Nickel-Metal Hydride (NiMH). Width: 21 mm, Depth: 10.5 mm, Height: 44.5 mm. Package width: 92 mm, Package depth: 19 mm, Package height: 115 mm. Number of products included: 2 pc(s), Package weight: 0.038 kg. EAN/UPC/GTIN (packaging): 87 12581 32944 0, Master (outer) case GTIN (EAN/UPC): 87 12581 32948 8