Philips LongLife Battery R03-P4/01B, Single-use battery, AAA, Zinc-carbon, 1.5 V, 4 pc(s), 3 year(s)
Philips LongLife Battery R03-P4/01B. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Zinc-carbon. Width: 83 mm, Depth: 120 mm, Height: 11 mm. Battery form factor: Cylindrical