Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Stubble and beard trimmer QT4021/63

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stubble and beard trimmer QT4021/63
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QT4021/63
Category Beard Trimmers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15103
This statistic is based on the 87045 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85048 free Open Icecat users.
Info modified on: 07 Feb 2019 17:43:39
The date of the most recent change of this product data-sheet in Icecat.
User manual (1,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Stubble and beard trimmer QT4021/63 :
  • - With zoomring
Long product name Philips Stubble and beard trimmer QT4021/63 :
The short editorial description of Philips Stubble and beard trimmer QT4021/63

Perfect 3-day beard Maximum precision, at any length
More>>>
Philips Stubble and beard trimmer QT4021/63:
The official marketing text of Philips Stubble and beard trimmer QT4021/63 as supplied by the manufacturer

Trim your hair as short as you desire: the exclusive comb design avoids contact between the blades and your skin. At any length, even at 1 mm.

9 integrated length settings from 1-18mm
Select and locks your desired length within a versatile range of possible lengths.

Contour following comb for speed and comfort
The contour following comb adjusts to every curve to give fast and comfortable results.

Corded and cordless use for maximum power and freedom
Use your Philips trimmer corded or cordless with the recharged battery for maximum power and freedom.

SteelWave self-sharpening blades for precise results
Revolutionary wave-shaped, self-sharpening blades channel and cut hair for a precise and even result.

Short summary description Philips Stubble and beard trimmer QT4021/63:
This short summary of the Philips Stubble and beard trimmer QT4021/63 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Stubble and beard trimmer QT4021/63, 1 mm, 1.8 cm, 3.2 cm, 2 mm, Long beard,Short beard,Stubble look, Black

Long summary description Philips Stubble and beard trimmer QT4021/63:
This is an auto-generated long summary of Philips Stubble and beard trimmer QT4021/63 based on the first three specs of the first five spec groups.

Philips Stubble and beard trimmer QT4021/63. Minimum hair length: 1 mm, Maximum hair length: 1.8 cm, Cutter width: 3.2 cm. Product colour: Black. Operating time: 35 min, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 10 h

Performance
Number of length steps *
The number of different lengths that the device can use.
9
Minimum hair length *
1 mm
Maximum hair length *
1.8 cm
Cutter width
3.2 cm
Step precise
2 mm
Trimming styles
Long beard,Short beard,Stubble look
Self-sharpening blade
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Soft grip
Yes
Power
Operating time *
35 min
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Charging time
The amount of time needed to charge the product.
10 h
Battery charge indicator
Yes
Packaging content
Cleaning brush
Yes
Customer service details
X