location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Do-It-Yourself clipper
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
do-it-yourself hair clipper QC5550/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QC5550/15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103536932 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Philips QC5550/15 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel blades
  • - 14 length settings
  • - 60 mins' cordless use/1 hr charge
  • - Balding attachment
Warranty:
Long product name Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15 :
The long product name of Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QC5550/15, Headgroom Do, head groomer, Black
More>>>
Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15:
The official description of Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The best balder
Zero millimetre, 100% reach
A perfectly smooth and precisely shaved head with the Philips do-it-yourself Headgroom
Shave or trim. Perfect results without help.
- Shave: Balder attachment for a smooth and precise shave
- 180° rotating head for 100% reach
- Adjustable zoom ring for easy length settings
- Contour-following combs for speed and comfort
- Skin-friendly blades and combs are gentle on skin
- Quick Charge Power System: 1hr/60 minutes cordless use
- Fully washable for easy cleaning
- Soft touch grip for easy and comfortable handling
- Includes hand-held mirror and storage pouch
- Corded and cordless use
- Battery charging, full and low indication
- Self-sharpening blades
- Lubrication for life

Short summary description Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15:
This short summary of the Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15, Black, 1.5 cm, 4.1 cm, 60 min, Li-Ion, 1 h

Long summary description Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15:
This is an auto-generated long summary of Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15 based on the first three specs of the first five spec groups.

Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15. Product colour: Black, Maximum hair length: 1.5 cm, Cutter width: 4.1 cm. Operating time: 60 min, Battery type: Li-Ion, Charging time: 1 h

Performance
Product colour *
Black
Number of length steps *
11
Maximum hair length
1.5 cm
Cutter width
4.1 cm
Self-sharpening stainless steel blades
Yes
Ergonomics
Soft grip
Yes
Waterproof
Yes
Indication
Battery charge indicator
Yes
Battery low indication
Yes
Power
Operating time *
60 min
Rechargeable *
Yes
Charging time
1 h
Battery type *
Li-Ion
Other features
Corded use
Yes
Packaging content
Cleaning brush
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 06:47:25
Uk has collected 1 expert review for Philips Do-It-Yourself clipper do-it-yourself hair clipper QC5550/15 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%