location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips TV camera PTA317/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV camera PTA317/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTA317/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581643119
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:57:07
The date of the most recent change of this product data-sheet in Icecat.
Philips PTA317/00 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips TV camera PTA317/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - for Philips TVs
Long product name Philips TV camera PTA317/00 :
The long product name of Philips TV camera PTA317/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PTA317/00
More>>>
Philips TV camera PTA317/00:
The official description of Philips TV camera PTA317/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy SkypeTM on your TV

Voice and video calls from your living room

Share experiences with people that matter to you, wherever they are. With SkypeTM on
your TV, enjoy voice and video calls for free. Simply connect this high-quality camera to
your Internet-connected Philips Smart LED TV and start calling.

Keep in touch with Skype

- Talk face-to-face with live video for free
- Make calls to phones, anywhere in the world for great rates
- Talk to more people on one call from your TV

Enjoy excellent quality with ease of use

- Enjoy video calls with high-quality TV camera
- A clear image no matter where you sit with 3x digital zoom
- Clear speech regardless of distance and space
- Universal clamping on all Philips Smart TV Premium TVs

Short summary description Philips TV camera PTA317/00:
This short summary of the Philips TV camera PTA317/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips TV camera PTA317/00, 3x, Grey, 120 g, 40 mm, 105 mm, 105 mm

Long summary description Philips TV camera PTA317/00:
This is an auto-generated long summary of Philips TV camera PTA317/00 based on the first three specs of the first five spec groups.

Philips TV camera PTA317/00. Digital zoom: 3x. Product colour: Grey. Weight (with stand): 120 g. Depth (with stand): 40 mm, Height (with stand): 105 mm, Width (with stand): 105 mm

Performance
Zoom capability
Yes
Digital zoom
3x
Design
Built-in microphone *
Yes
Product colour *
Grey
Built-in flash *
No
Weight & dimensions
Weight (with stand)
120 g
Other features
Depth (with stand)
40 mm
Height (with stand)
105 mm
Width (with stand)
105 mm
Compatibility
_PFL6xx7 (Eu), _PFL7007 (Eu), _PFL8007 (Eu), _PDL6907, 46PFL9707, 60PFL9607, _PFL5007 (Lat Am), _PFL6007 (Lat Am), _PFL7007 (Lat Am)
Country Distributor
United Kingdom 1 distributor(s)