location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Wi-Fi USB Adapter PTA127/55

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wi-Fi USB Adapter PTA127/55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTA127/55
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581642815
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Wi-Fi USB Adapter PTA127/55
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB WLAN
  • - 300 Mbit/s
Long product name Philips Wi-Fi USB Adapter PTA127/55 :
The long product name of Philips Wi-Fi USB Adapter PTA127/55. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enjoy Smart TV wirelessly, Wi-Fi 802.11n USB Adapter, WPA2, WPS
More>>>
Philips Wi-Fi USB Adapter PTA127/55:
The official description of Philips Wi-Fi USB Adapter PTA127/55 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this wireless USB adapter with 2 integrated antennas, enjoy Smart TV wirelessly on your Philips TV. Experience a rich selection of online content on the big screen and enjoy wider wireless coverage at your home.

Optimal wireless connectivity on your TV
- Fast connection with 802.11N wireless adapter
- A safe wireless connection with WPA2 encryption
- Plug and Play wireless installation with WPS
- Wide-range wireless connection with 2 integrated antennas

Enjoy Smart TV wirelessly
- A wealth of online apps, videos to rent and catch-up TV
- Enjoy photos, music and movies on your TV
- Control the TV wirelessly with your smart device or keyboard.

Short summary description Philips Wi-Fi USB Adapter PTA127/55:
This short summary of the Philips Wi-Fi USB Adapter PTA127/55 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Wi-Fi USB Adapter PTA127/55, Wireless, USB, WLAN, 300 Mbit/s, Black

Long summary description Philips Wi-Fi USB Adapter PTA127/55:
This is an auto-generated long summary of Philips Wi-Fi USB Adapter PTA127/55 based on the first three specs of the first five spec groups.

Philips Wi-Fi USB Adapter PTA127/55. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s. Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11g, IEEE 802.11n
Security algorithms
WPA2, WPS
Design
Component for *
_PFL4xx7 (Lat Am) _PFL5007 (Lat Am) _PFL6007 (Lat Am) _PFL7007 (Lat Am)
Product colour
Black
Internal *
No
Antenna
Yes
Antenna design
Internal
Plug and Play
Yes
Design
Certification
CE
Compatible products
Philips TVs
Packaging data
Package width
155 mm
Package depth
31.2 mm
Package height
120 mm
Package weight
93 g
Logistics data
Master (outer) case GTIN (EAN/UPC)
8710895935937
Other features
Antennas quantity
2
Quick start guide
Yes
EAN/UPC/GTIN
8710895935920
Additional accessories
Quick start guide