location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear ShoqBox PSS231/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ShoqBox PSS231/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSS231/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895980005
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GoGear ShoqBox PSS231/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1GB*
Long product name Philips GoGear ShoqBox PSS231/05 :
The long product name of Philips GoGear ShoqBox PSS231/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 GB, 20 - 20000 Hz, 80 dB, 100 - 240V, 50 - 60Hz, 1600 mAh
More>>>
Philips GoGear ShoqBox PSS231/05:
The official description of Philips GoGear ShoqBox PSS231/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy powerful sound from ShoqBox, a palm-sized MP3 player with built-in speakers that feature XSL Acoustics. Enjoy up to 500 songs on the road or with friends at home. Go on and play it loud!

Powerful sound from a small player
- Built-in speakers with XSL Acoustics for potent sound

Freedom to enjoy music anywhere
- Take up to 500 songs with you on the go (1GB)
- Palm-sized companion at home and on the road
- Built-in rechargeable battery

All-in-one convenience
- Use as portable speakers for any music player or PC
- PlaysForSure with Windows XP only
- Wake up to your own music or alarm.

Short summary description Philips GoGear ShoqBox PSS231/05:
This short summary of the Philips GoGear ShoqBox PSS231/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear ShoqBox PSS231/05, MP3 player, 1 GB, LCD, USB 2.0, 350 g, Black, White

Long summary description Philips GoGear ShoqBox PSS231/05:
This is an auto-generated long summary of Philips GoGear ShoqBox PSS231/05 based on the first three specs of the first five spec groups.

Philips GoGear ShoqBox PSS231/05. Type: MP3 player. Total storage capacity: 1 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Built-in speaker(s). Continuous audio playback time: 10 h. Weight: 350 g. Product colour: Black, White

Performance
Type *
MP3 player
Design
Product colour *
Black, White
Volume control
Digital
Storage
Player media type *
Flash memory
Total storage capacity *
1 GB
Card reader integrated *
No
Display
Display *
LCD
Display resolution
128 x 96 pixels
Backlight
Yes
Backlight colour
White
ID3 Tag display
Yes
Display number of lines
5 lines
Touchscreen *
No
File formats
Audio formats supported *
MP3, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
2 W
Signal-to-Noise Ratio (SNR)
80 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
5 - 192 Kbit/s
Built-in speaker(s) *
Yes
MP3 sample rates
8 - 48 kHz
WMA sample rates
8 - 48 kHz
Frequency range
20 - 20000 Hz
Equalizer
Yes
Equalizer modes
Classic, Hip hop, Jazz, Pop, Rock
Radio
FM radio *
No
Ports & interfaces
Interface
USB 2.0
Line-in
Yes
USB 2.0 ports quantity
1
DC-in jack
Yes
Camera
Built-in camera *
No
Second camera *
No
Power
Rechargeable *
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1600 mAh
Battery recharge time
4 h
Continuous audio playback time *
10 h
System requirements
Minimum RAM
96 MB
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Optical drive required
Yes
USB required
Yes
Weight & dimensions
Weight
350 g
Depth
53 mm
Height
182 mm
Width
28 mm
Packaging data
Package width
230 mm
Package depth
96 mm
Package height
256 mm
Package type
D-box
Packaging content
Headphones included *
No
AC adapter included
Yes
Pouch
Yes
Cables included
Audio (3.5mm)
Quick start guide
Yes
Logistics data
Case or master carton quantity
2 pc(s)
Other features
Minimum storage drive space
50 MB
Dimensions (WxDxH)
58 x 53 x 182 mm
Output power description
2 x 2 W RMS (4 ohm, speakers), 2 x3 mW RMS (16 ohm, headphones - note HP not included)
Package dimensions (WxDxH)
230 x 96 x 256 mm
Sound enhancement technology
Dynamic Bass Boost (DBB)
CD-ROM
Yes
Internal memory type
NAND
Lead-free soldered product
Yes
Mass storage class compliant
Yes
Display resolution (numeric)
128 pixels
Outer carton dimensions (W x D x H)
268 x 204 x 248 mm