Philips logo

Philips Digital FM Radio PSA110 Personal

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45550
Info modified on:
03 Sept 2019, 12:34:56
Long product name Philips Digital FM Radio PSA110 Personal:

Digital FM Radio PSA110

Philips Digital FM Radio PSA110 Personal:

Digital Radio. Hear your favourite FM station in the sonic splendour of digital stereo sound. This digital radio is designed with athlete insights and technology innovations.

Key features:
Digital FM tuner with 10 presets
Digitally tunes to stations
Stereo sound
Wearable
Sport armband
10 hours battery life
Skip free audio

Short summary description Philips Digital FM Radio PSA110 Personal:

Philips Digital FM Radio PSA110, Personal, Digital, FM, 87.5 - 108 MHz, 2 W, 20 - 20000 Hz

Long summary description Philips Digital FM Radio PSA110 Personal:

Philips Digital FM Radio PSA110. Radio type: Personal, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 2 W, Frequency range: 20 - 20000 Hz, Signal-to-Noise Ratio (SNR): 80 dB. Display type: LCD. Battery life (max): 10 h, Battery type: AAA. Weight: 60 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.