Philips logo

Philips PNS120 1GB Personal Navigation System

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
23082
Info modified on:
19 Aug 2017, 18:32:11
Short summary description Philips PNS120 1GB Personal Navigation System:

Philips PNS120 1GB Personal Navigation System, 300 - 14000 Hz, LCD, 3.7 V, 0 - 60 °C, -20 - 70 °C, 150 g

Long summary description Philips PNS120 1GB Personal Navigation System:

Philips PNS120 1GB Personal Navigation System. Frequency range: 300 - 14000 Hz. Display type: LCD. Battery voltage: 3.7 V. Weight: 150 g. Flash memory: 32 MB, Battery life (max): 4 h, Battery capacity: 1200 mAh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.