Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Digitale Voice Tracer 7600

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digitale Voice Tracer 7600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHI55009
Category
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24837
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Digitale Voice Tracer 7600 :
The short editorial description of Philips Digitale Voice Tracer 7600

Voice Tracer 7600
More>>>
Philips Digitale Voice Tracer 7600:
The official marketing text of Philips Digitale Voice Tracer 7600 as supplied by the manufacturer

Capture your ideas

With the Philips Digital Voice Tracer 7600 you have a handy companion that remembers everything you tell it. Capture fresh ideas quickly and easily as voice memos, safe in the knowledge that your digital second memory won't let you down.

Key benefits

Holds up to 4 hours of recorded speech
Easy organization of recordings with 4 folders
Voice Activation
Transport Lock prevents unintentional operation

Package Content

Digital Voice Tracer 7600
AAA Batteries

Technical Data

Size: 110 x 33 x 19 mm
Weight excl. batteries: 50 grams
Integrated flash memory: 8 MB
Frequency response: 500 - 3,500 Hz
LCD size: 22 mm x 16 mm
Microphone socket
Earphone socket

Short summary description Philips Digitale Voice Tracer 7600:
This short summary of the Philips Digitale Voice Tracer 7600 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Digitale Voice Tracer 7600, 4 h, 500 - 3.500 Hz, 8 MB, LCD, 50 g, 110 x 33 x 19 mm

Long summary description Philips Digitale Voice Tracer 7600:
This is an auto-generated long summary of Philips Digitale Voice Tracer 7600 based on the first three specs of the first five spec groups.

Philips Digitale Voice Tracer 7600. Maximum recording time: 4 h, Frequency range: 500 - 3.500 Hz. Internal memory: 8 MB. Display type: LCD. Weight: 50 g. Dimensions (WxDxH): 110 x 33 x 19 mm, Battery type: AAA

Audio
Maximum recording time *
The longest time that can be recorded by the device.
4 h
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
500 - 3.500 Hz
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Display
Display type
Type of display (screen) e.g. LCD.
LCD
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
50 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
110 x 33 x 19 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Customer service details
X