location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PET941A/37 DVD/Blu-Ray player

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PET941A/37
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PET941A/37
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585176911 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2019 17:46:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips PET941A/37 DVD/Blu-Ray player
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9" LCD
Long product name Philips PET941A/37 DVD/Blu-Ray player :
The long product name of Philips PET941A/37 DVD/Blu-Ray player. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enjoy movies longer, while on the go
More>>>
Philips PET941A/37 DVD/Blu-Ray player:
The official description of Philips PET941A/37 DVD/Blu-Ray player as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy your movies anytime, anyplace! The PET941D portable DVD player features 9” TFT LCD screen for your great viewing experience. You can indulge in up to 5 hours of DVD/DivX®/MPEG movies, MP3-CD/CD music and JPEG photos on the go.

Short summary description Philips PET941A/37 DVD/Blu-Ray player:
This short summary of the Philips PET941A/37 DVD/Blu-Ray player data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PET941A/37, 32 - 320 Kbit/s, 239 mm, 178 mm, 39 mm, 1.1 kg, 22.9 cm (9")

Long summary description Philips PET941A/37 DVD/Blu-Ray player:
This is an auto-generated long summary of Philips PET941A/37 DVD/Blu-Ray player based on the first three specs of the first five spec groups.

Philips PET941A/37. MP3 bit rates: 32 - 320 Kbit/s. Width: 239 mm, Depth: 178 mm, Height: 39 mm. Display diagonal: 22.9 cm (9"), Display resolution: 640 x 220 pixels, Display brightness: 120 cd/m². Package width: 272 mm, Package depth: 150 mm, Package height: 220 mm. Master (outer) case width: 225 mm, Master (outer) case length: 280 mm, Master (outer) case height: 295 mm

Audio
MP3 bit rates
32 - 320 Kbit/s
Technical details
Shockproof
Yes
Case or master carton dimensions (W x D x H)
225 x 280 x 295 mm
Weight & dimensions
Width
239 mm
Depth
178 mm
Height
39 mm
Weight
1.1 kg
Indication
LED indicators
Yes
Display
Display diagonal
22.9 cm (9")
Display resolution
640 x 220 pixels
Display brightness
120 cd/m²
Display
Response time
30 ms
Effective viewing area
198.240 x 111.735 mm
Packaging data
Package width
272 mm
Package depth
150 mm
Package height
220 mm
Package dimensions (WxDxH)
239 x 178 x 39 mm
Other features
Case or master carton quantity
3 pc(s)
Case or master carton weight
5.7 kg
Logistics data
Master (outer) case width
225 mm
Master (outer) case length
280 mm
Master (outer) case height
295 mm
Master (outer) case gross weight
5.7 kg