Philips logo

Philips PET825 Portable DVD Player

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16394
Info modified on:
14 Mar 2024, 19:48:58
Short summary description Philips PET825 Portable DVD Player:

Philips PET825 Portable DVD Player, 80 dB, 32 - 320 Kbit/s, 32 - 192 Kbit/s, 10 W, 223 mm, 178 mm

Long summary description Philips PET825 Portable DVD Player:

Philips PET825 Portable DVD Player. Signal-to-Noise Ratio (SNR): 80 dB, MP3 bit rates: 32 - 320 Kbit/s, WMA bit rates: 32 - 192 Kbit/s. Width: 223 mm, Depth: 178 mm, Height: 33 mm. Display diagonal: 21.6 cm (8.5"), Display resolution: 480 x 234 pixels, Pixel pitch: 0.13 x 0.45 mm. Package width: 260 mm, Package depth: 360 mm, Package height: 118 mm. Display viewable area (HxV): 187.2 x 105.3 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.