location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PET825 Portable DVD Player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PET825 Portable DVD Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PET825/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895941518
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips PET825 Portable DVD Player :
The long product name of Philips PET825 Portable DVD Player. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable DVD Player PET825/00
More>>>
Philips PET825 Portable DVD Player:
The official description of Philips PET825 Portable DVD Player as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DVD and DivX® movies on the go

With Zero Bright Dot™ and six hours' playback

Immerse in movies on the ultra-chic PET825's 8.5" widescreen colour LCD display, with Philips Zero Bright Dot™ for optimal screen quality. Enjoy up to six hours of DVDs, DivX®, MPEG4 movies, and MP3/WMA-CD music. Travel bag included.

Immerse in AV entertainment on the go,/b>
- Enjoy DVD, DVD+/-R and DVD+/-RW, (S)VCD, DivX®, MPEG4 movies
- Plays MP3/WMA-CD, CD and CD-RW music
- Share JPEG image files with Picture CD
Optimised viewing anywhere
- Zero Bright Dot™ screen for optimal screen quality
- 8.5" TFT colour LCD display for high-quality viewing
- Watch movies in 16:9 widescreen format
- Built-in quality stereo speakers
For ultimate convenience
- Contemporary precision design with piano-white top cover
- Car adaptor and slim remote control
- Enjoy up to six hours continuous non-stop playback
- Share entertainment fun with dual headphone jacks
- Travel bag included

Short summary description Philips PET825 Portable DVD Player:
This short summary of the Philips PET825 Portable DVD Player data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PET825 Portable DVD Player, CD, DVD, 21.6 cm (8.5"), 480 x 234 pixels, LCD, 30 ms, 200 cd/m²

Long summary description Philips PET825 Portable DVD Player:
This is an auto-generated long summary of Philips PET825 Portable DVD Player based on the first three specs of the first five spec groups.

Philips PET825 Portable DVD Player. Disc types supported: CD, DVD. Display diagonal: 21.6 cm (8.5"), Display resolution: 480 x 234 pixels, Display: LCD. Video formats supported: Divx, MPEG4, Audio formats supported: MP3, WMA. Battery life (max): 2.5 h. Weight: 1 kg

Features
Disc types supported *
CD, DVD
Display
Display diagonal *
21.6 cm (8.5")
Display resolution *
480 x 234 pixels
Display *
LCD
Response time
30 ms
Display brightness
200 cd/m²
Contrast ratio (typical)
300:1
Pixel pitch
0.13 x 0.45 mm
Loudspeakers
Built-in speaker(s) *
Yes
File formats
Video formats supported *
Divx, MPEG4
Audio formats supported
MP3, WMA
Power
Battery life (max)
2.5 h
Weight & dimensions
Weight
1 kg
Technical details
Additional accessories
Travel pouch
DC-in requirements
9V
I/O ports
- AV out: Composite (CVBS) x1 - AV in: Composite (CVBS) x1 - Audio out - digital: Coaxial (cinch) - DC in: 9V - Headphone jack: 3.5mm Stereo Headphones x 2
Output power description
10 mW RMS (earphone), 250 mW RMS (speakers)
Remote control type
RC810(credit card style, 38 keys)
Dimensions (WxDxH)
223 x 178 x 33 mm
Packaging content
Remote control included
Yes
Other features
Package dimensions (WxDxH)
260 x 360 x 118 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-12-25 04:50:38
Uk has collected 5 expert reviews for Philips PET825 Portable DVD Player and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Country Distributor
United Kingdom 1 distributor(s)