Philips logo

Philips PET821 Portable DVD Player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16396
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips PET821 Portable DVD Player:

Philips PET821 Portable DVD Player, 32 - 320 Kbit/s, 32 - 192 Kbit/s, 223 mm, 178 mm, 33 mm, 1 kg

Long summary description Philips PET821 Portable DVD Player:

Philips PET821 Portable DVD Player. MP3 bit rates: 32 - 320 Kbit/s, WMA bit rates: 32 - 192 Kbit/s. Width: 223 mm, Depth: 178 mm, Height: 33 mm. Display diagonal: 21.6 cm (8.5"), Pixel pitch: 0.13 x 0.45 mm, Display brightness: 200 cd/m². Package width: 80 mm, Package depth: 320 mm, Package height: 278 mm. Display viewable area (HxV): 187.2 x 105.3 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.