Philips logo

Philips Portable DVD Player PET732/05

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19868
Info modified on:
14 Mar 2024, 17:49:00
Short summary description Philips Portable DVD Player PET732/05:

Philips Portable DVD Player PET732/05, 80 dB, 32 - 320 Kbit/s, 32 - 192 Kbit/s, 310 mm, 170 mm, 9 mm

Long summary description Philips Portable DVD Player PET732/05:

Philips Portable DVD Player PET732/05. Signal-to-Noise Ratio (SNR): 80 dB, MP3 bit rates: 32 - 320 Kbit/s, WMA bit rates: 32 - 192 Kbit/s. Width: 310 mm, Depth: 170 mm, Height: 9 mm. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Pixel pitch: 0.107 x 0.370 mm. Package width: 9.3 mm, Package depth: 32.3 mm, Package height: 32.9 mm. Display viewable area (HxV): 154.1 x 86.6 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.