Philips logo

Philips PET730 Portable DVD Player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18769
Info modified on:
14 Mar 2024, 19:14:09
Short summary description Philips PET730 Portable DVD Player:

Philips PET730 Portable DVD Player, Portable DVD player, Tabletop, Black, CD audio, CD video, SVCD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL

Long summary description Philips PET730 Portable DVD Player:

Philips PET730 Portable DVD Player. Product type: Portable DVD player, Form factor: Tabletop, Product colour: Black. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Audio decoders: Dolby Digital, MP3 bit rates: 32 - 320 Kbit/s, WMA bit rates: 32 - 192 Kbit/s. Headphone connectivity: 3.5 mm. Speaker power: 0.25 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.