Philips logo

Philips PET725 Portable DVD Player

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
14627
Info modified on:
18 Apr 2019, 17:46:42
Short summary description Philips PET725 Portable DVD Player:

Philips PET725 Portable DVD Player, 32 - 320 Kbit/s, 32 - 192 Kbit/s, 193 mm, 170 mm, 33 mm, 850 g

Long summary description Philips PET725 Portable DVD Player:

Philips PET725 Portable DVD Player. MP3 bit rates: 32 - 320 Kbit/s, WMA bit rates: 32 - 192 Kbit/s. Width: 193 mm, Depth: 170 mm, Height: 33 mm. Display: LCD, Display diagonal: 17.8 cm (7"), Pixel pitch: 0.107 x 0.370 mm. Package width: 355 mm, Package depth: 110 mm, Package height: 225 mm. Display viewable area (HxV): 154.1 x 86.6 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.