Philips logo

Philips Portable DVD Player PET721C/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
60117
Info modified on:
18 Apr 2019, 17:46:42
Bullet Points Philips Portable DVD Player PET721C/05:
  • - 7" widescreen LCD display
Long product name Philips Portable DVD Player PET721C/05:

Entertainment that travels with you

Philips Portable DVD Player PET721C/05:

Enjoy your movies anytime, anywhere! The portable PET721C DVD player featuring 7" TFT LCD display lets you indulge in the pleasure of enjoying DVD/DivX® movies, MP3-CD/CD music and JPEG photos on the go.

Short summary description Philips Portable DVD Player PET721C/05:

Philips Portable DVD Player PET721C/05, 80 dB, 32 - 320 Kbit/s, 10 W, 710 g, 17.8 cm (7"), 480 x 234 pixels

Long summary description Philips Portable DVD Player PET721C/05:

Philips Portable DVD Player PET721C/05. Signal-to-Noise Ratio (SNR): 80 dB, MP3 bit rates: 32 - 320 Kbit/s, RMS rated power: 10 W. Weight: 710 g. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display brightness: 80 cd/m². Package dimensions (WxDxH): 230 x 68 x 245 mm. Master (outer) case gross weight: 3.9 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.